Brady Worldwide, Inc. Floor Marking Tape, 3 X 100Ft, Grn/wht; Tape Type Brady 170059

Description
FLOOR MARKING TAPE, 3" X 100FT, GRN/WHT; Tape Type:Floor Marking; Adhesive Type:Acrylic Adhesive; Tape Colour:Green, White; Total Tape Thickness:50 mil (1.27 mm); Roll Length - Imperial:100ft; Roll Length - Metric:30.48m RoHS Compliant: NA
Datasheet
Description
FLOOR MARKING TAPE, 3" X 100FT, GRN/WHT; Tape Type:Floor Marking; Adhesive Type:Acrylic Adhesive; Tape Colour:Green, White; Total Tape Thickness:50 mil (1.27 mm); Roll Length - Imperial:100ft; Roll Length - Metric:30.48m RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floor Marking Tape, 3 X 100Ft, Grn/wht; Tape Type Brady - 82AH6054 - Newark, An Avnet Company
Chicago, IL, United States
Floor Marking Tape, 3 X 100Ft, Grn/wht; Tape Type Brady
82AH6054
Floor Marking Tape, 3 X 100Ft, Grn/wht; Tape Type Brady 82AH6054
FLOOR MARKING TAPE, 3" X 100FT, GRN/WHT; Tape Type:Floor Marking; Adhesive Type:Acrylic Adhesive; Tape Colour:Green, White; Total Tape Thickness:50 mil (1.27 mm); Roll Length - Imperial:100ft; Roll Length - Metric:30.48m RoHS Compliant: NA

FLOOR MARKING TAPE, 3" X 100FT, GRN/WHT; Tape Type:Floor Marking; Adhesive Type:Acrylic Adhesive; Tape Colour:Green, White; Total Tape Thickness:50 mil (1.27 mm); Roll Length - Imperial:100ft; Roll Length - Metric:30.48m RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 82AH6054
Product Name Floor Marking Tape, 3 X 100Ft, Grn/wht; Tape Type Brady
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Fusion Tape - 605980-2 - TE Connectivity
Specs
Type Adhesive Tape
View Details
4 suppliers
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Features Transparent
Backing Plastic / Polymer; Polyvinyl Chloride (optional feature); polyethylene (PE), polypropylene (PP)
View Details
Polyimide Discs - KP00687 - Caplugs
Specs
Type Adhesive Tape
Backing Polyimide
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details