Brady Worldwide, Inc. Floor Marking Tape, 4 X 100Ft, Blk/wht; Tape Type Brady 170055

Description
FLOOR MARKING TAPE, 4" X 100FT, BLK/WHT; Tape Type:Floor Marking; Adhesive Type:Acrylic Adhesive; Tape Colour:Black, White; Total Tape Thickness:50 mil (1.27 mm); Roll Length - Imperial:100ft; Roll Length - Metric:30.48m RoHS Compliant: NA
Datasheet
Description
FLOOR MARKING TAPE, 4" X 100FT, BLK/WHT; Tape Type:Floor Marking; Adhesive Type:Acrylic Adhesive; Tape Colour:Black, White; Total Tape Thickness:50 mil (1.27 mm); Roll Length - Imperial:100ft; Roll Length - Metric:30.48m RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floor Marking Tape, 4 X 100Ft, Blk/wht; Tape Type Brady - 82AH6050 - Newark, An Avnet Company
Chicago, IL, United States
Floor Marking Tape, 4 X 100Ft, Blk/wht; Tape Type Brady
82AH6050
Floor Marking Tape, 4 X 100Ft, Blk/wht; Tape Type Brady 82AH6050
FLOOR MARKING TAPE, 4" X 100FT, BLK/WHT; Tape Type:Floor Marking; Adhesive Type:Acrylic Adhesive; Tape Colour:Black, White; Total Tape Thickness:50 mil (1.27 mm); Roll Length - Imperial:100ft; Roll Length - Metric:30.48m RoHS Compliant: NA

FLOOR MARKING TAPE, 4" X 100FT, BLK/WHT; Tape Type:Floor Marking; Adhesive Type:Acrylic Adhesive; Tape Colour:Black, White; Total Tape Thickness:50 mil (1.27 mm); Roll Length - Imperial:100ft; Roll Length - Metric:30.48m RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 82AH6050
Product Name Floor Marking Tape, 4 X 100Ft, Blk/wht; Tape Type Brady
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data