FLOOR MARKING TAPE, 2" X 5", GREEN; Tape Type:Floor Marking; Adhesive Type:Acrylic Adhesive; Tape Colour:Green; Total Tape Thickness:50 mil (1.27 mm); Roll Length - Imperial:-; Roll Length - Metric:-; Tape Width - Imperial:2" RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | 82AH6043 |
| Product Name | Floor Marking Tape, 2 X 5, Green; Tape Type Brady |
| Type | Adhesive Tape; Industrial Tape |