Brady Worldwide, Inc. Floor Marking Tape, 3 X 8, Blue; Tape Type Brady 170043

Description
FLOOR MARKING TAPE, 3" X 8", BLUE; Tape Type:Floor Marking; Adhesive Type:Acrylic Adhesive; Tape Colour:Blue; Total Tape Thickness:50 mil (1.27 mm); Roll Length - Imperial:-; Roll Length - Metric:-; Tape Width - Imperial:3" RoHS Compliant: NA
Datasheet
Description
FLOOR MARKING TAPE, 3" X 8", BLUE; Tape Type:Floor Marking; Adhesive Type:Acrylic Adhesive; Tape Colour:Blue; Total Tape Thickness:50 mil (1.27 mm); Roll Length - Imperial:-; Roll Length - Metric:-; Tape Width - Imperial:3" RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floor Marking Tape, 3 X 8, Blue; Tape Type Brady - 82AH6038 - Newark, An Avnet Company
Chicago, IL, United States
Floor Marking Tape, 3 X 8, Blue; Tape Type Brady
82AH6038
Floor Marking Tape, 3 X 8, Blue; Tape Type Brady 82AH6038
FLOOR MARKING TAPE, 3" X 8", BLUE; Tape Type:Floor Marking; Adhesive Type:Acrylic Adhesive; Tape Colour:Blue; Total Tape Thickness:50 mil (1.27 mm); Roll Length - Imperial:-; Roll Length - Metric:-; Tape Width - Imperial:3" RoHS Compliant: NA

FLOOR MARKING TAPE, 3" X 8", BLUE; Tape Type:Floor Marking; Adhesive Type:Acrylic Adhesive; Tape Colour:Blue; Total Tape Thickness:50 mil (1.27 mm); Roll Length - Imperial:-; Roll Length - Metric:-; Tape Width - Imperial:3" RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 82AH6038
Product Name Floor Marking Tape, 3 X 8, Blue; Tape Type Brady
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Skived PTFE Tape - 2045-2 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Skived PTFE Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive PTFE - Skived
View Details
Rubber Blasting Tape - BT100-3000 - Caplugs
Specs
Type Adhesive Tape
Width 3 inches (76.2 mm)
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Heat seal Tape series - PET12 Heat Resistance AC/ Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details