FLOOR MARKING TAPE, 2" X 100FT, BROWN; Tape Type:Floor Marking; Adhesive Type:Acrylic Adhesive; Tape Colour:Brown; Total Tape Thickness:50 mil (1.27 mm); Roll Length - Imperial:100ft; Roll Length - Metric:30.48m RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | 82AH6035 |
| Product Name | Floor Marking Tape, 2 X 100Ft, Brown; Tape Type Brady |
| Type | Adhesive Tape; Industrial Tape |