Brady Worldwide, Inc. Floor Marking Tape, 4 X 10, Black; Tape Type Brady 170039

Description
FLOOR MARKING TAPE, 4" X 10", BLACK; Tape Type:Floor Marking; Adhesive Type:Acrylic Adhesive; Tape Colour:Black; Total Tape Thickness:50 mil (1.27 mm); Roll Length - Imperial:-; Roll Length - Metric:-; Tape Width - Imperial:4" RoHS Compliant: NA
Datasheet
Description
FLOOR MARKING TAPE, 4" X 10", BLACK; Tape Type:Floor Marking; Adhesive Type:Acrylic Adhesive; Tape Colour:Black; Total Tape Thickness:50 mil (1.27 mm); Roll Length - Imperial:-; Roll Length - Metric:-; Tape Width - Imperial:4" RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floor Marking Tape, 4 X 10, Black; Tape Type Brady - 82AH6034 - Newark, An Avnet Company
Chicago, IL, United States
Floor Marking Tape, 4 X 10, Black; Tape Type Brady
82AH6034
Floor Marking Tape, 4 X 10, Black; Tape Type Brady 82AH6034
FLOOR MARKING TAPE, 4" X 10", BLACK; Tape Type:Floor Marking; Adhesive Type:Acrylic Adhesive; Tape Colour:Black; Total Tape Thickness:50 mil (1.27 mm); Roll Length - Imperial:-; Roll Length - Metric:-; Tape Width - Imperial:4" RoHS Compliant: NA

FLOOR MARKING TAPE, 4" X 10", BLACK; Tape Type:Floor Marking; Adhesive Type:Acrylic Adhesive; Tape Colour:Black; Total Tape Thickness:50 mil (1.27 mm); Roll Length - Imperial:-; Roll Length - Metric:-; Tape Width - Imperial:4" RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 82AH6034
Product Name Floor Marking Tape, 4 X 10, Black; Tape Type Brady
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Low Cost Conductive Copper Foil Tape - CUT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details
Heat seal Tape series - PET12 Heat Resistance AC/ Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
PET Double Sided Tape w/Acrylic Adhesive - DPET - Custom Fabricating & Supplies
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Permanent
Adhesive Double- Sided; Acrylic; Pressure Sensitive
View Details