Brady Worldwide, Inc. Floor Marking Tape, 4 X 10, Yellow; Tape Type Brady 170034

Description
FLOOR MARKING TAPE, 4" X 10", YELLOW; Tape Type:Floor Marking; Adhesive Type:Acrylic Adhesive; Tape Colour:Yellow; Total Tape Thickness:50 mil (1.27 mm); Roll Length - Imperial:-; Roll Length - Metric:-; Tape Width - Imperial:4" RoHS Compliant: Yes
Datasheet
Description
FLOOR MARKING TAPE, 4" X 10", YELLOW; Tape Type:Floor Marking; Adhesive Type:Acrylic Adhesive; Tape Colour:Yellow; Total Tape Thickness:50 mil (1.27 mm); Roll Length - Imperial:-; Roll Length - Metric:-; Tape Width - Imperial:4" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floor Marking Tape, 4 X 10, Yellow; Tape Type Brady - 82AH6029 - Newark, An Avnet Company
Chicago, IL, United States
Floor Marking Tape, 4 X 10, Yellow; Tape Type Brady
82AH6029
Floor Marking Tape, 4 X 10, Yellow; Tape Type Brady 82AH6029
FLOOR MARKING TAPE, 4" X 10", YELLOW; Tape Type:Floor Marking; Adhesive Type:Acrylic Adhesive; Tape Colour:Yellow; Total Tape Thickness:50 mil (1.27 mm); Roll Length - Imperial:-; Roll Length - Metric:-; Tape Width - Imperial:4" RoHS Compliant: Yes

FLOOR MARKING TAPE, 4" X 10", YELLOW; Tape Type:Floor Marking; Adhesive Type:Acrylic Adhesive; Tape Colour:Yellow; Total Tape Thickness:50 mil (1.27 mm); Roll Length - Imperial:-; Roll Length - Metric:-; Tape Width - Imperial:4" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 82AH6029
Product Name Floor Marking Tape, 4 X 10, Yellow; Tape Type Brady
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Skived Film Tape - 204-5HD - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; PTFE Skived Film Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive PTFE - Skived
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Features Transparent
Backing Plastic / Polymer; Polyvinyl Chloride (optional feature); polyethylene (PE), polypropylene (PP)
View Details
Polyimide Discs - KP00437 - Caplugs
Specs
Type Adhesive Tape
Backing Polyimide
View Details