Brady Worldwide, Inc. Floor Marking Tape, 2 X 5, Yellow; Tape Type Brady 170029

Description
FLOOR MARKING TAPE, 2" X 5", YELLOW; Tape Type:Floor Marking; Adhesive Type:Acrylic Adhesive; Tape Colour:Yellow; Total Tape Thickness:50 mil (1.27 mm); Roll Length - Imperial:-; Roll Length - Metric:-; Tape Width - Imperial:2" RoHS Compliant: NA
Datasheet
Description
FLOOR MARKING TAPE, 2" X 5", YELLOW; Tape Type:Floor Marking; Adhesive Type:Acrylic Adhesive; Tape Colour:Yellow; Total Tape Thickness:50 mil (1.27 mm); Roll Length - Imperial:-; Roll Length - Metric:-; Tape Width - Imperial:2" RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floor Marking Tape, 2 X 5, Yellow; Tape Type Brady - 82AH6024 - Newark, An Avnet Company
Chicago, IL, United States
Floor Marking Tape, 2 X 5, Yellow; Tape Type Brady
82AH6024
Floor Marking Tape, 2 X 5, Yellow; Tape Type Brady 82AH6024
FLOOR MARKING TAPE, 2" X 5", YELLOW; Tape Type:Floor Marking; Adhesive Type:Acrylic Adhesive; Tape Colour:Yellow; Total Tape Thickness:50 mil (1.27 mm); Roll Length - Imperial:-; Roll Length - Metric:-; Tape Width - Imperial:2" RoHS Compliant: NA

FLOOR MARKING TAPE, 2" X 5", YELLOW; Tape Type:Floor Marking; Adhesive Type:Acrylic Adhesive; Tape Colour:Yellow; Total Tape Thickness:50 mil (1.27 mm); Roll Length - Imperial:-; Roll Length - Metric:-; Tape Width - Imperial:2" RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 82AH6024
Product Name Floor Marking Tape, 2 X 5, Yellow; Tape Type Brady
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Glass Cloth Discs - GC02000 - Caplugs
Specs
Type Adhesive Tape
Backing Cloth / Fabric
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details