Brady Worldwide, Inc. Floor Marking Tape, 4 X 10, Red; Tape Type Brady 170020

Description
FLOOR MARKING TAPE, 4" X 10", RED; Tape Type:Floor Marking; Adhesive Type:Acrylic Adhesive; Tape Colour:Red; Total Tape Thickness:50 mil (1.27 mm); Roll Length - Imperial:-; Roll Length - Metric:-; Tape Width - Imperial:4" RoHS Compliant: NA
Datasheet
Description
FLOOR MARKING TAPE, 4" X 10", RED; Tape Type:Floor Marking; Adhesive Type:Acrylic Adhesive; Tape Colour:Red; Total Tape Thickness:50 mil (1.27 mm); Roll Length - Imperial:-; Roll Length - Metric:-; Tape Width - Imperial:4" RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floor Marking Tape, 4 X 10, Red; Tape Type Brady - 82AH6015 - Newark, An Avnet Company
Chicago, IL, United States
Floor Marking Tape, 4 X 10, Red; Tape Type Brady
82AH6015
Floor Marking Tape, 4 X 10, Red; Tape Type Brady 82AH6015
FLOOR MARKING TAPE, 4" X 10", RED; Tape Type:Floor Marking; Adhesive Type:Acrylic Adhesive; Tape Colour:Red; Total Tape Thickness:50 mil (1.27 mm); Roll Length - Imperial:-; Roll Length - Metric:-; Tape Width - Imperial:4" RoHS Compliant: NA

FLOOR MARKING TAPE, 4" X 10", RED; Tape Type:Floor Marking; Adhesive Type:Acrylic Adhesive; Tape Colour:Red; Total Tape Thickness:50 mil (1.27 mm); Roll Length - Imperial:-; Roll Length - Metric:-; Tape Width - Imperial:4" RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 82AH6015
Product Name Floor Marking Tape, 4 X 10, Red; Tape Type Brady
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Clear Polyethylene Masking Tape - 03001-120C - Budnick Converting, Inc.
Specs
Type Masking Tape; Adhesive Tape; Industrial Tape
Backing Plastic / Polymer
Adhesive PE - Polyethylene
View Details
Shiled tape ALPET series - ALPET1025E - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET , Aluminume
Adhesive Black
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Features Transparent
Backing Plastic / Polymer; Polyvinyl Chloride (optional feature); polyethylene (PE), polypropylene (PP)
View Details