Brady Worldwide, Inc. Floor Marking Tape, 3 X 8, Red; Tape Type Brady 170019

Description
FLOOR MARKING TAPE, 3" X 8", RED; Tape Type:Floor Marking; Adhesive Type:Acrylic Adhesive; Tape Colour:Red; Total Tape Thickness:50 mil (1.27 mm); Roll Length - Imperial:-; Roll Length - Metric:-; Tape Width - Imperial:3" RoHS Compliant: NA
Datasheet
Description
FLOOR MARKING TAPE, 3" X 8", RED; Tape Type:Floor Marking; Adhesive Type:Acrylic Adhesive; Tape Colour:Red; Total Tape Thickness:50 mil (1.27 mm); Roll Length - Imperial:-; Roll Length - Metric:-; Tape Width - Imperial:3" RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floor Marking Tape, 3 X 8, Red; Tape Type Brady - 82AH6014 - Newark, An Avnet Company
Chicago, IL, United States
Floor Marking Tape, 3 X 8, Red; Tape Type Brady
82AH6014
Floor Marking Tape, 3 X 8, Red; Tape Type Brady 82AH6014
FLOOR MARKING TAPE, 3" X 8", RED; Tape Type:Floor Marking; Adhesive Type:Acrylic Adhesive; Tape Colour:Red; Total Tape Thickness:50 mil (1.27 mm); Roll Length - Imperial:-; Roll Length - Metric:-; Tape Width - Imperial:3" RoHS Compliant: NA

FLOOR MARKING TAPE, 3" X 8", RED; Tape Type:Floor Marking; Adhesive Type:Acrylic Adhesive; Tape Colour:Red; Total Tape Thickness:50 mil (1.27 mm); Roll Length - Imperial:-; Roll Length - Metric:-; Tape Width - Imperial:3" RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 82AH6014
Product Name Floor Marking Tape, 3 X 8, Red; Tape Type Brady
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details
Powder Peel Blue Discs - PB00375 - Caplugs
Specs
Type Adhesive Tape
Backing Polyester
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Co-Extruded Polyethylene Protective Tape - 25A25 - Budnick Converting, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Backing Plastic / Polymer
Adhesive PE - Polyethylene
View Details