Brady Worldwide, Inc. Floor Marking Tape, 3 X 8, Blue; Tape Type Brady 170013

Description
FLOOR MARKING TAPE, 3" X 8", BLUE; Tape Type:Floor Marking; Adhesive Type:Acrylic Adhesive; Tape Colour:Blue; Total Tape Thickness:50 mil (1.27 mm); Roll Length - Imperial:-; Roll Length - Metric:-; Tape Width - Imperial:3" RoHS Compliant: NA
Datasheet
Description
FLOOR MARKING TAPE, 3" X 8", BLUE; Tape Type:Floor Marking; Adhesive Type:Acrylic Adhesive; Tape Colour:Blue; Total Tape Thickness:50 mil (1.27 mm); Roll Length - Imperial:-; Roll Length - Metric:-; Tape Width - Imperial:3" RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floor Marking Tape, 3 X 8, Blue; Tape Type Brady - 82AH6008 - Newark, An Avnet Company
Chicago, IL, United States
Floor Marking Tape, 3 X 8, Blue; Tape Type Brady
82AH6008
Floor Marking Tape, 3 X 8, Blue; Tape Type Brady 82AH6008
FLOOR MARKING TAPE, 3" X 8", BLUE; Tape Type:Floor Marking; Adhesive Type:Acrylic Adhesive; Tape Colour:Blue; Total Tape Thickness:50 mil (1.27 mm); Roll Length - Imperial:-; Roll Length - Metric:-; Tape Width - Imperial:3" RoHS Compliant: NA

FLOOR MARKING TAPE, 3" X 8", BLUE; Tape Type:Floor Marking; Adhesive Type:Acrylic Adhesive; Tape Colour:Blue; Total Tape Thickness:50 mil (1.27 mm); Roll Length - Imperial:-; Roll Length - Metric:-; Tape Width - Imperial:3" RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 82AH6008
Product Name Floor Marking Tape, 3 X 8, Blue; Tape Type Brady
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Transfer Tape w/ Acrylic Adhesive - D4102 - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Adhesive Tape; Industrial Tape
Adhesive Transfer; Acrylic
Width 0.5000 to 2 inches (12.7 to 50.8 mm)
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details