Brady Worldwide, Inc. Floor Marking Tape, 2 X 5, Blue; Tape Type Brady 170012

Description
FLOOR MARKING TAPE, 2" X 5", BLUE; Tape Type:Floor Marking; Adhesive Type:Acrylic Adhesive; Tape Colour:Blue; Total Tape Thickness:50 mil (1.27 mm); Roll Length - Imperial:-; Roll Length - Metric:-; Tape Width - Imperial:2" RoHS Compliant: NA
Datasheet
Description
FLOOR MARKING TAPE, 2" X 5", BLUE; Tape Type:Floor Marking; Adhesive Type:Acrylic Adhesive; Tape Colour:Blue; Total Tape Thickness:50 mil (1.27 mm); Roll Length - Imperial:-; Roll Length - Metric:-; Tape Width - Imperial:2" RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floor Marking Tape, 2 X 5, Blue; Tape Type Brady - 82AH6007 - Newark, An Avnet Company
Chicago, IL, United States
Floor Marking Tape, 2 X 5, Blue; Tape Type Brady
82AH6007
Floor Marking Tape, 2 X 5, Blue; Tape Type Brady 82AH6007
FLOOR MARKING TAPE, 2" X 5", BLUE; Tape Type:Floor Marking; Adhesive Type:Acrylic Adhesive; Tape Colour:Blue; Total Tape Thickness:50 mil (1.27 mm); Roll Length - Imperial:-; Roll Length - Metric:-; Tape Width - Imperial:2" RoHS Compliant: NA

FLOOR MARKING TAPE, 2" X 5", BLUE; Tape Type:Floor Marking; Adhesive Type:Acrylic Adhesive; Tape Colour:Blue; Total Tape Thickness:50 mil (1.27 mm); Roll Length - Imperial:-; Roll Length - Metric:-; Tape Width - Imperial:2" RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 82AH6007
Product Name Floor Marking Tape, 2 X 5, Blue; Tape Type Brady
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heal seal Tape series - PI12.5/Heat Resistance AC - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Plastic / Polymer; Polyimido
Adhesive Polyester type
View Details
PTFE Film Tape - 204-5 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; PTFE Film Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive PTFE - Skived
View Details
Glass Cloth Discs - GC00250 - Caplugs
Specs
Type Adhesive Tape
Backing Cloth / Fabric
View Details