Brady Worldwide, Inc. Floor Marking Tape, 3 X 100Ft, Blu/wht; Tape Type Brady 170004

Description
FLOOR MARKING TAPE, 3" X 100FT, BLU/WHT; Tape Type:Floor Marking; Adhesive Type:Rubber Adhesive; Tape Colour:Blue, White; Total Tape Thickness:8 mil (0.2 mm); Roll Length - Imperial:100ft; Roll Length - Metric:30.48m RoHS Compliant: NA
Datasheet
Description
FLOOR MARKING TAPE, 3" X 100FT, BLU/WHT; Tape Type:Floor Marking; Adhesive Type:Rubber Adhesive; Tape Colour:Blue, White; Total Tape Thickness:8 mil (0.2 mm); Roll Length - Imperial:100ft; Roll Length - Metric:30.48m RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floor Marking Tape, 3 X 100Ft, Blu/wht; Tape Type Brady - 82AH5999 - Newark, An Avnet Company
Chicago, IL, United States
Floor Marking Tape, 3 X 100Ft, Blu/wht; Tape Type Brady
82AH5999
Floor Marking Tape, 3 X 100Ft, Blu/wht; Tape Type Brady 82AH5999
FLOOR MARKING TAPE, 3" X 100FT, BLU/WHT; Tape Type:Floor Marking; Adhesive Type:Rubber Adhesive; Tape Colour:Blue, White; Total Tape Thickness:8 mil (0.2 mm); Roll Length - Imperial:100ft; Roll Length - Metric:30.48m RoHS Compliant: NA

FLOOR MARKING TAPE, 3" X 100FT, BLU/WHT; Tape Type:Floor Marking; Adhesive Type:Rubber Adhesive; Tape Colour:Blue, White; Total Tape Thickness:8 mil (0.2 mm); Roll Length - Imperial:100ft; Roll Length - Metric:30.48m RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 82AH5999
Product Name Floor Marking Tape, 3 X 100Ft, Blu/wht; Tape Type Brady
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data