FLOOR MARKING TAPE, 4" X 100FT, MAG/YEL; Tape Type:Floor Marking; Adhesive Type:Rubber Adhesive; Tape Colour:Magenta, Yellow; Total Tape Thickness:8 mil (0.2 mm); Roll Length - Imperial:100ft; Roll Length - Metric:30.48m RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | 82AH5997 |
| Product Name | Floor Marking Tape, 4 X 100Ft, Mag/yel; Tape Type Brady |
| Type | Adhesive Tape; Industrial Tape |