Brady Worldwide, Inc. Floor Marking Tape, 3 X 100Ft, Mag/yel; Tape Type Brady 170001

Description
FLOOR MARKING TAPE, 3" X 100FT, MAG/YEL; Tape Type:Floor Marking; Adhesive Type:Rubber Adhesive; Tape Colour:Magenta, Yellow; Total Tape Thickness:8 mil (0.2 mm); Roll Length - Imperial:100ft; Roll Length - Metric:30.48m RoHS Compliant: NA
Datasheet
Description
FLOOR MARKING TAPE, 3" X 100FT, MAG/YEL; Tape Type:Floor Marking; Adhesive Type:Rubber Adhesive; Tape Colour:Magenta, Yellow; Total Tape Thickness:8 mil (0.2 mm); Roll Length - Imperial:100ft; Roll Length - Metric:30.48m RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floor Marking Tape, 3 X 100Ft, Mag/yel; Tape Type Brady - 82AH5996 - Newark, An Avnet Company
Chicago, IL, United States
Floor Marking Tape, 3 X 100Ft, Mag/yel; Tape Type Brady
82AH5996
Floor Marking Tape, 3 X 100Ft, Mag/yel; Tape Type Brady 82AH5996
FLOOR MARKING TAPE, 3" X 100FT, MAG/YEL; Tape Type:Floor Marking; Adhesive Type:Rubber Adhesive; Tape Colour:Magenta, Yellow; Total Tape Thickness:8 mil (0.2 mm); Roll Length - Imperial:100ft; Roll Length - Metric:30.48m RoHS Compliant: NA

FLOOR MARKING TAPE, 3" X 100FT, MAG/YEL; Tape Type:Floor Marking; Adhesive Type:Rubber Adhesive; Tape Colour:Magenta, Yellow; Total Tape Thickness:8 mil (0.2 mm); Roll Length - Imperial:100ft; Roll Length - Metric:30.48m RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 82AH5996
Product Name Floor Marking Tape, 3 X 100Ft, Mag/yel; Tape Type Brady
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

High Tack Acrylic Adhesive Transfer - 1123 - Budnick Converting, Inc.
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Adhesive Transfer
Thickness 0.0030 inches (0.0762 mm)
View Details
E-Z Peel™ Discs - EZ00281 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Heat seal Tape series - PET2.5 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details