Brady Corporation Signs, Nameplates, Posters 16876

Description
B302 SAFETY SIGN 3.5X5 WHT/RED
Request a Quote Datasheet
Description
B302 SAFETY SIGN 3.5X5 WHT/RED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-16876-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-16876-ND
Signs, Nameplates, Posters 2267-16876-ND
B302 SAFETY SIGN 3.5X5 WHT/RED

B302 SAFETY SIGN 3.5X5 WHT/RED

Buy Now Datasheet
Brady B-302 Polyester Rectangle Red Safety Awareness Sign - 5 in Width x 3.5 in Height - Laminated - 16876 - 754473-16436 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle Red Safety Awareness Sign - 5 in Width x 3.5 in Height - Laminated - 16876
754473-16436
Brady B-302 Polyester Rectangle Red Safety Awareness Sign - 5 in Width x 3.5 in Height - Laminated - 16876 754473-16436
R.S. Hughes Company carries a wide array of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady safety awareness sign is produced using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 5 in width and a 3.5 in height. Color is often an important factor for proper awareness and conveyance. This safety awareness sign is designed with a red background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. Some signs support inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady safety awareness sign is produced using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 5 in width and a 3.5 in height. Color is often an important factor for proper awareness and conveyance. This safety awareness sign is designed with a red background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. Some signs support inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-16876-ND 754473-16436
Product Name Signs, Nameplates, Posters Brady B-302 Polyester Rectangle Red Safety Awareness Sign - 5 in Width x 3.5 in Height - Laminated - 16876
Materials of Construction Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 8134542 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type General danger
Materials of Construction Plastic / Film; Plastic
Width 7.87 inches (200 mm)
View Details