Brady Corporation 15 Series Indoor/Outdoor Numbers & Letters 1560-E

Description
Labels are designed for permanent applications in severe indoor or outdoor environments. Special acrylic adhesive adheres strongly, making marker removal difficult. B-946 premium outdoor grade vinyl has superior abrasion resistance and strongly adhering ink system minimizes the effect of accidental scratches and scrapes. Labels are resistant to chemicals, oil, grease, water and mild solvents. Labels are black on yellow. Available in 8 stock sizes. To order, simply select the marker size needed for your application then substitute the number or letter you need for the asterisk following the catalog number. Use the abbreviation DSH to order dashes, ARO to order arrows and BLNK to order blanks. All sizes should be ordered by the card quantity desired.
Description
Labels are designed for permanent applications in severe indoor or outdoor environments. Special acrylic adhesive adheres strongly, making marker removal difficult. B-946 premium outdoor grade vinyl has superior abrasion resistance and strongly adhering ink system minimizes the effect of accidental scratches and scrapes. Labels are resistant to chemicals, oil, grease, water and mild solvents. Labels are black on yellow. Available in 8 stock sizes. To order, simply select the marker size needed for your application then substitute the number or letter you need for the asterisk following the catalog number. Use the abbreviation DSH to order dashes, ARO to order arrows and BLNK to order blanks. All sizes should be ordered by the card quantity desired.

Suppliers

Company
Product
Description
Supplier Links
15 Series Indoor/Outdoor Numbers & Letters - 1560-E - Brady Corporation
Milwaukee, WI, USA
15 Series Indoor/Outdoor Numbers & Letters
1560-E
15 Series Indoor/Outdoor Numbers & Letters 1560-E
Labels are designed for permanent applications in severe indoor or outdoor environments. Special acrylic adhesive adheres strongly, making marker removal difficult. B-946 premium outdoor grade vinyl has superior abrasion resistance and strongly adhering ink system minimizes the effect of accidental scratches and scrapes. Labels are resistant to chemicals, oil, grease, water and mild solvents. Labels are black on yellow. Available in 8 stock sizes. To order, simply select the marker size needed for your application then substitute the number or letter you need for the asterisk following the catalog number. Use the abbreviation DSH to order dashes, ARO to order arrows and BLNK to order blanks. All sizes should be ordered by the card quantity desired.

Labels are designed for permanent applications in severe indoor or outdoor environments. Special acrylic adhesive adheres strongly, making marker removal difficult. B-946 premium outdoor grade vinyl has superior abrasion resistance and strongly adhering ink system minimizes the effect of accidental scratches and scrapes. Labels are resistant to chemicals, oil, grease, water and mild solvents. Labels are black on yellow. Available in 8 stock sizes. To order, simply select the marker size needed for your application then substitute the number or letter you need for the asterisk following the catalog number. Use the abbreviation DSH to order dashes, ARO to order arrows and BLNK to order blanks. All sizes should be ordered by the card quantity desired.

Supplier's Site

Technical Specifications

  Brady Corporation
Product Category Label Materials
Product Number 1560-E
Product Name 15 Series Indoor/Outdoor Numbers & Letters
Materials of Construction Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Inscription label - ASLR-L-423 - Festo Corporation
Specs
Materials of Construction Plastic / Film
View Details
Label Printer Tapes - 494815 - RS Components, Ltd.
Specs
Color Yellow
Width 0.3543 inches (9 mm)
Length 26.25 ft (80 dm)
View Details
Label Rolls - 2815888 - RS Components, Ltd.
Specs
Color White
Width 0.4331 inches (11 mm)
Length 164 ft (500 dm)
View Details
2 MIL White ESD Semi Gloss Polyimide Label Material - XF-102SE - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent; Printed Receptive / Treated; ESD-Safe
Color White
View Details