Brady Corporation Tags 15380

Description
"B851 5.75""HX3""W GRN/WHT 1-SIDE 5"
Request a Quote Datasheet
Description
"B851 5.75""HX3""W GRN/WHT 1-SIDE 5"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tags - 2267-15380-ND - DigiKey
Thief River Falls, MN, United States
"B851 5.75""HX3""W GRN/WHT 1-SIDE 5"

"B851 5.75""HX3""W GRN/WHT 1-SIDE 5"

Buy Now Datasheet
Brady B-851 Green on White Polyester Equipment Safety Tag - 3 in Width - 5 3/4 in Height - 15380 - 754473-15380 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-851 Green on White Polyester Equipment Safety Tag - 3 in Width - 5 3/4 in Height - 15380
754473-15380
Brady B-851 Green on White Polyester Equipment Safety Tag - 3 in Width - 5 3/4 in Height - 15380 754473-15380
The Brady equipment safety tag is made of polyester and comes packaged 5 tags per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-851 equipment safety tag are: 3 in W x 5 3/4 in H. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

The Brady equipment safety tag is made of polyester and comes packaged 5 tags per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-851 equipment safety tag are: 3 in W x 5 3/4 in H. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-15380-ND 754473-15380
Product Name Tags Brady B-851 Green on White Polyester Equipment Safety Tag - 3 in Width - 5 3/4 in Height - 15380
Materials of Construction Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 7631765 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Personal Protection (e.g., Hard Hat Required); Protective clothing
Materials of Construction Pp rigid plastic
Width 5.83 inches (148 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details