Brady Worldwide, Inc. POLY LABL 2.5H X 2.0W WHT 2200/RL A55-6-483 150702

Description
POLY LABL 2.5H X 2.0W WHT 2200/RL A55-6-483
Request a Quote
Description
POLY LABL 2.5H X 2.0W WHT 2200/RL A55-6-483
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
POLY LABL 2.5H X 2.0W WHT 2200/RL A55-6-483 - 150702 - Heilind Electronics, Inc.
Wilmington, MA, United States
POLY LABL 2.5H X 2.0W WHT 2200/RL A55-6-483
150702
POLY LABL 2.5H X 2.0W WHT 2200/RL A55-6-483 150702
POLY LABL 2.5H X 2.0W WHT 2200/RL A55-6-483

POLY LABL 2.5H X 2.0W WHT 2200/RL A55-6-483

Buy Now

Technical Specifications

  Heilind Electronics, Inc.
Product Category Label Materials
Product Number 150702
Product Name POLY LABL 2.5H X 2.0W WHT 2200/RL A55-6-483
Materials of Construction Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Labeling - 2946-211-502/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film; Polyolefin (PO)
Color Yellow
View Details
Double Coated Linered Tapes - XT-679 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features High Temperature, Flame Retardant
Thickness 0.0054 inches (0.1372 mm)
View Details
Label Printer Tapes - 2521868 - RS Components, Ltd.
Specs
Color White
Width 0.9449 inches (24 mm)
Length 26.25 ft (80 dm)
View Details