GROUP LOCK BOX, PC, 6.25"X10.5"X3.125"; No. of Keys:12; External Height:6.25"; External Width:10.5"; External Depth:3.125"; Cabinet Material:PC (Polycarbonate), Steel; Product Range:SlimView Series RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cabinets and Casework |
| Product Number | 81AC2123 |
| Product Name | Group Lock Box, Pc, 6.25x10.5x3.125; No. Of Keys Brady |
| Material | Plastic Laminate |