Brady Corporation Brady TLS 2200 B-422 White Indoor / Outdoor Polyester Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 0.625 in Width - 50 ft Length - M61C-625-422 148121

Description
The Brady TLS 2200 continuous thermal transfer printer label roll comes packaged 1 roll and is used with BMP61. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-422 continuous thermal transfer printer label roll are: 50 ft L x 0.625 in W. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This continuous thermal transfer printer label roll uses polyester for the label material and permanent acrylic as the adhesive.
Description
The Brady TLS 2200 continuous thermal transfer printer label roll comes packaged 1 roll and is used with BMP61. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-422 continuous thermal transfer printer label roll are: 50 ft L x 0.625 in W. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This continuous thermal transfer printer label roll uses polyester for the label material and permanent acrylic as the adhesive.

Suppliers

Company
Product
Description
Supplier Links
Brady TLS 2200 B-422 White Indoor / Outdoor Polyester Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 0.625 in Width - 50 ft Length - M61C-625-422 - 754473-58025 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady TLS 2200 B-422 White Indoor / Outdoor Polyester Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 0.625 in Width - 50 ft Length - M61C-625-422
754473-58025
Brady TLS 2200 B-422 White Indoor / Outdoor Polyester Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 0.625 in Width - 50 ft Length - M61C-625-422 754473-58025
The Brady TLS 2200 continuous thermal transfer printer label roll comes packaged 1 roll and is used with BMP61. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-422 continuous thermal transfer printer label roll are: 50 ft L x 0.625 in W. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This continuous thermal transfer printer label roll uses polyester for the label material and permanent acrylic as the adhesive.

The Brady TLS 2200 continuous thermal transfer printer label roll comes packaged 1 roll and is used with BMP61. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-422 continuous thermal transfer printer label roll are: 50 ft L x 0.625 in W. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This continuous thermal transfer printer label roll uses polyester for the label material and permanent acrylic as the adhesive.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Label Materials
Product Number 754473-58025
Product Name Brady TLS 2200 B-422 White Indoor / Outdoor Polyester Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 0.625 in Width - 50 ft Length - M61C-625-422
Materials of Construction Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Extreme High Temperature Labels - XF-803 - Polyonics
Specs
Materials of Construction Metal Foil; Pressure Sensitive
Features Permanent; High Temperature
Color White
View Details
Label Rolls - 2815888 - RS Components, Ltd.
Specs
Color White
Width 0.4331 inches (11 mm)
Length 164 ft (500 dm)
View Details
RS Components, Ltd.
Specs
Color White
Width 3.9 inches (99.1 mm)
Length 0.2221 ft (0.6770 dm)
View Details