Brady Corporation Brady TLS 2200 B-498 White Indoor Vinyl Cloth Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 0.375 in Width - 30 ft Length - M61C-375-498 148113

Description
The Brady TLS 2200 continuous thermal transfer printer label roll comes packaged 1 roll and is used with BMP61. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-498 continuous thermal transfer printer label roll are: 30 ft L x 0.375 in W. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This continuous thermal transfer printer label roll uses vinyl cloth for the label material and removable acrylic as the adhesive.
Description
The Brady TLS 2200 continuous thermal transfer printer label roll comes packaged 1 roll and is used with BMP61. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-498 continuous thermal transfer printer label roll are: 30 ft L x 0.375 in W. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This continuous thermal transfer printer label roll uses vinyl cloth for the label material and removable acrylic as the adhesive.

Suppliers

Company
Product
Description
Supplier Links
Brady TLS 2200 B-498 White Indoor Vinyl Cloth Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 0.375 in Width - 30 ft Length - M61C-375-498 - 754473-58018 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady TLS 2200 B-498 White Indoor Vinyl Cloth Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 0.375 in Width - 30 ft Length - M61C-375-498
754473-58018
Brady TLS 2200 B-498 White Indoor Vinyl Cloth Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 0.375 in Width - 30 ft Length - M61C-375-498 754473-58018
The Brady TLS 2200 continuous thermal transfer printer label roll comes packaged 1 roll and is used with BMP61. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-498 continuous thermal transfer printer label roll are: 30 ft L x 0.375 in W. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This continuous thermal transfer printer label roll uses vinyl cloth for the label material and removable acrylic as the adhesive.

The Brady TLS 2200 continuous thermal transfer printer label roll comes packaged 1 roll and is used with BMP61. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-498 continuous thermal transfer printer label roll are: 30 ft L x 0.375 in W. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This continuous thermal transfer printer label roll uses vinyl cloth for the label material and removable acrylic as the adhesive.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Label Materials
Product Number 754473-58018
Product Name Brady TLS 2200 B-498 White Indoor Vinyl Cloth Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 0.375 in Width - 30 ft Length - M61C-375-498
Materials of Construction Cloth / Fabric
Unlock Full Specs
to access all available technical data

Similar Products

Type labels - 210-824 - WAGO
Specs
Materials of Construction Polyester
View Details
2 MIL White High Gloss Polyimide Label Material - XF-102G - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent; Printed Receptive / Treated; High Temperature
Color White
View Details
Pre-printed Labels - 4190141 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.7500 inches (19.05 mm)
View Details