Brady Corporation Brady PermaSleeve B-342 Black Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 1.256 in Width - 2 in Height - 0.25 in Min Wire Dia to 0.7 in Max Wire Dia - Single-Side Printable - 148100

Description
The Brady PermaSleeve die-cut thermal transfer printer sleeve is made of polyolefin, comes packaged 1 each and is used with BMP61, BMP71, TLS2200. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-342 die-cut thermal transfer printer sleeve are: 1.256 in W x 2 in H. Supports thermal transfer printing. Compatible for wires from 0.25 in to 0.7 in Diameter. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.
Description
The Brady PermaSleeve die-cut thermal transfer printer sleeve is made of polyolefin, comes packaged 1 each and is used with BMP61, BMP71, TLS2200. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-342 die-cut thermal transfer printer sleeve are: 1.256 in W x 2 in H. Supports thermal transfer printing. Compatible for wires from 0.25 in to 0.7 in Diameter. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Suppliers

Company
Product
Description
Supplier Links
Brady PermaSleeve B-342 Black Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 1.256 in Width - 2 in Height - 0.25 in Min Wire Dia to 0.7 in Max Wire Dia - Single-Side Printable - - 754473-58039 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady PermaSleeve B-342 Black Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 1.256 in Width - 2 in Height - 0.25 in Min Wire Dia to 0.7 in Max Wire Dia - Single-Side Printable -
754473-58039
Brady PermaSleeve B-342 Black Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 1.256 in Width - 2 in Height - 0.25 in Min Wire Dia to 0.7 in Max Wire Dia - Single-Side Printable - 754473-58039
The Brady PermaSleeve die-cut thermal transfer printer sleeve is made of polyolefin, comes packaged 1 each and is used with BMP61, BMP71, TLS2200. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-342 die-cut thermal transfer printer sleeve are: 1.256 in W x 2 in H. Supports thermal transfer printing. Compatible for wires from 0.25 in to 0.7 in Diameter. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

The Brady PermaSleeve die-cut thermal transfer printer sleeve is made of polyolefin, comes packaged 1 each and is used with BMP61, BMP71, TLS2200. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-342 die-cut thermal transfer printer sleeve are: 1.256 in W x 2 in H. Supports thermal transfer printing. Compatible for wires from 0.25 in to 0.7 in Diameter. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Label Materials
Product Number 754473-58039
Product Name Brady PermaSleeve B-342 Black Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 1.256 in Width - 2 in Height - 0.25 in Min Wire Dia to 0.7 in Max Wire Dia - Single-Side Printable -
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

1 MIL White ESD Semi Gloss Polyimide Label Material - XF-101SE - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent; Printed Receptive / Treated; ESD-Safe
Color White
View Details
Push-button label - 210-854 - WAGO
Specs
Materials of Construction Polyester
Width 1.1 inches (28 mm)
View Details
Pre-printed Labels - 4505997 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.6299 inches (16 mm)
View Details