Brady Corporation Brady B-140 Fiberglass / Polyester / Vinyl Rectangle Orange Infectious Waste Sign - Laminated - TEXT: WARNING INFECTIOUS WASTE - 14692 14692

Description
R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady infectious waste sign is manufactured using fiberglass / polyester / vinyl which is the B-140 Brady Material Code. Color is often an important factor for proper awareness and conveyance. This infectious waste sign is manufactured with an orange background and text and/or image color(s) of black. Often, many signs include images to help support the text or are simply used to create the message themselves. This infectious waste sign is designed with the following image: biohazard symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This SKU is written in English with the following text: WARNING INFECTIOUS WASTE. Some signs support inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part complies with the ASTM D 523, ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant, UV-resistant.
Description
R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady infectious waste sign is manufactured using fiberglass / polyester / vinyl which is the B-140 Brady Material Code. Color is often an important factor for proper awareness and conveyance. This infectious waste sign is manufactured with an orange background and text and/or image color(s) of black. Often, many signs include images to help support the text or are simply used to create the message themselves. This infectious waste sign is designed with the following image: biohazard symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This SKU is written in English with the following text: WARNING INFECTIOUS WASTE. Some signs support inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part complies with the ASTM D 523, ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant, UV-resistant.

Suppliers

Company
Product
Description
Supplier Links
Brady B-140 Fiberglass / Polyester / Vinyl Rectangle Orange Infectious Waste Sign - Laminated - TEXT: WARNING INFECTIOUS WASTE - 14692 - 754473-16378 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-140 Fiberglass / Polyester / Vinyl Rectangle Orange Infectious Waste Sign - Laminated - TEXT: WARNING INFECTIOUS WASTE - 14692
754473-16378
Brady B-140 Fiberglass / Polyester / Vinyl Rectangle Orange Infectious Waste Sign - Laminated - TEXT: WARNING INFECTIOUS WASTE - 14692 754473-16378
R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady infectious waste sign is manufactured using fiberglass / polyester / vinyl which is the B-140 Brady Material Code. Color is often an important factor for proper awareness and conveyance. This infectious waste sign is manufactured with an orange background and text and/or image color(s) of black. Often, many signs include images to help support the text or are simply used to create the message themselves. This infectious waste sign is designed with the following image: biohazard symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This SKU is written in English with the following text: WARNING INFECTIOUS WASTE. Some signs support inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part complies with the ASTM D 523, ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant, UV-resistant.

R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady infectious waste sign is manufactured using fiberglass / polyester / vinyl which is the B-140 Brady Material Code. Color is often an important factor for proper awareness and conveyance. This infectious waste sign is manufactured with an orange background and text and/or image color(s) of black. Often, many signs include images to help support the text or are simply used to create the message themselves. This infectious waste sign is designed with the following image: biohazard symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This SKU is written in English with the following text: WARNING INFECTIOUS WASTE. Some signs support inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part complies with the ASTM D 523, ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant, UV-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs
Product Number 754473-16378
Product Name Brady B-140 Fiberglass / Polyester / Vinyl Rectangle Orange Infectious Waste Sign - Laminated - TEXT: WARNING INFECTIOUS WASTE - 14692
Materials of Construction Fiberglass / Polyester / Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Prohibition Signs - 4114024 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; No open fire
Materials of Construction Metal; Aluminium
Height 0.3281 ft (1 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Symbols & Electrical Signs - 1768035-2 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
Materials of Construction Vinyl
Width 0.9800 inches (24.89 mm)
View Details