Brady Corporation Signs, Nameplates, Posters 14678

Description
B401 10X7 BLK/ORG
Request a Quote Datasheet
Description
B401 10X7 BLK/ORG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-14678-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-14678-ND
Signs, Nameplates, Posters 2267-14678-ND
B401 10X7 BLK/ORG

B401 10X7 BLK/ORG

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle Orange Chemical, Biohazard, Hazardous & Flammable Material Sign - 7 in Width x 10 in Height - TEXT: WARNING SOILED LINENS - 14678 - 754473-16367 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle Orange Chemical, Biohazard, Hazardous & Flammable Material Sign - 7 in Width x 10 in Height - TEXT: WARNING SOILED LINENS - 14678
754473-16367
Brady B-401 Polystyrene Rectangle Orange Chemical, Biohazard, Hazardous & Flammable Material Sign - 7 in Width x 10 in Height - TEXT: WARNING SOILED LINENS - 14678 754473-16367
R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady chemical, biohazard, hazardous & flammable material sign is manufactured using polystyrene which is the B-401 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This chemical, biohazard, hazardous & flammable material sign is printed with an orange background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This SKU is written in English with the following text: WARNING SOILED LINENS. Some signs are designed for inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has designed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady chemical, biohazard, hazardous & flammable material sign is manufactured using polystyrene which is the B-401 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This chemical, biohazard, hazardous & flammable material sign is printed with an orange background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This SKU is written in English with the following text: WARNING SOILED LINENS. Some signs are designed for inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has designed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-14678-ND 754473-16367
Product Name Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle Orange Chemical, Biohazard, Hazardous & Flammable Material Sign - 7 in Width x 10 in Height - TEXT: WARNING SOILED LINENS - 14678
Materials of Construction Polyester Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 7631654 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Laser beam warning
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details