The Brady PermaSleeve die-cut thermal transfer printer sleeve is made of polyolefin, comes packaged 1 each and is used with BMP61, BMP71, TLS2200. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-342 die-cut thermal transfer printer sleeve are: 0.439 in W x 2 in H. Supports thermal transfer printing. Compatible for wires from 0.094 in to 0.215 in Diameter. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Label Materials |
| Product Number | 754473-55121 |
| Product Name | Brady PermaSleeve B-342 Yellow Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 0.439 in Width - 2 in Height - 0.094 in Min Wire Dia to 0.215 in Max Wire Dia - Single-Side Printab |
| Color | Yellow |