Brady Corporation Brady PermaSleeve B-342 Yellow Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 0.235 in Width - 2 in Height - 0.023 in Min Wire Dia to 0.08 in Max Wire Dia - Single-Side Printabl 146242

Description
The Brady PermaSleeve die-cut thermal transfer printer sleeve is made of polyolefin, comes packaged 1 each and is used with BMP61, BMP71, TLS2200. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-342 die-cut thermal transfer printer sleeve are: 0.235 in W x 2 in H. Supports thermal transfer printing. Compatible for wires from 0.023 in to 0.08 in Diameter. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.
Description
The Brady PermaSleeve die-cut thermal transfer printer sleeve is made of polyolefin, comes packaged 1 each and is used with BMP61, BMP71, TLS2200. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-342 die-cut thermal transfer printer sleeve are: 0.235 in W x 2 in H. Supports thermal transfer printing. Compatible for wires from 0.023 in to 0.08 in Diameter. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Suppliers

Company
Product
Description
Supplier Links
Brady PermaSleeve B-342 Yellow Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 0.235 in Width - 2 in Height - 0.023 in Min Wire Dia to 0.08 in Max Wire Dia - Single-Side Printabl - 754473-55119 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady PermaSleeve B-342 Yellow Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 0.235 in Width - 2 in Height - 0.023 in Min Wire Dia to 0.08 in Max Wire Dia - Single-Side Printabl
754473-55119
Brady PermaSleeve B-342 Yellow Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 0.235 in Width - 2 in Height - 0.023 in Min Wire Dia to 0.08 in Max Wire Dia - Single-Side Printabl 754473-55119
The Brady PermaSleeve die-cut thermal transfer printer sleeve is made of polyolefin, comes packaged 1 each and is used with BMP61, BMP71, TLS2200. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-342 die-cut thermal transfer printer sleeve are: 0.235 in W x 2 in H. Supports thermal transfer printing. Compatible for wires from 0.023 in to 0.08 in Diameter. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

The Brady PermaSleeve die-cut thermal transfer printer sleeve is made of polyolefin, comes packaged 1 each and is used with BMP61, BMP71, TLS2200. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-342 die-cut thermal transfer printer sleeve are: 0.235 in W x 2 in H. Supports thermal transfer printing. Compatible for wires from 0.023 in to 0.08 in Diameter. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Label Materials
Product Number 754473-55119
Product Name Brady PermaSleeve B-342 Yellow Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 0.235 in Width - 2 in Height - 0.023 in Min Wire Dia to 0.08 in Max Wire Dia - Single-Side Printabl
Color Yellow
Unlock Full Specs
to access all available technical data

Similar Products

Label - 210-806 - WAGO
Specs
Materials of Construction Polyester
View Details
2 suppliers
Label Sheets - 4847033 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color White
Width 3.9 inches (99.1 mm)
View Details
POLYIMIDE HIGH TEMPERATURE LABEL - ML-3524 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent; Printed Receptive / Treated; Ultra high temperature
Color White
View Details