Brady Corporation Brady PermaSleeve B-342 Black Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 0.235 in Width - 2 in Height - 0.023 in Min Wire Dia to 0.08 in Max Wire Dia - Single-Side Printable 146236

Description
The Brady PermaSleeve die-cut thermal transfer printer sleeve is made of polyolefin, comes packaged 1 each and is used with BMP61, BMP71, TLS2200. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-342 die-cut thermal transfer printer sleeve are: 0.235 in W x 2 in H. Supports thermal transfer printing. Compatible for wires from 0.023 in to 0.08 in Diameter. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.
Description
The Brady PermaSleeve die-cut thermal transfer printer sleeve is made of polyolefin, comes packaged 1 each and is used with BMP61, BMP71, TLS2200. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-342 die-cut thermal transfer printer sleeve are: 0.235 in W x 2 in H. Supports thermal transfer printing. Compatible for wires from 0.023 in to 0.08 in Diameter. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Suppliers

Company
Product
Description
Supplier Links
Brady PermaSleeve B-342 Black Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 0.235 in Width - 2 in Height - 0.023 in Min Wire Dia to 0.08 in Max Wire Dia - Single-Side Printable - 754473-55123 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady PermaSleeve B-342 Black Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 0.235 in Width - 2 in Height - 0.023 in Min Wire Dia to 0.08 in Max Wire Dia - Single-Side Printable
754473-55123
Brady PermaSleeve B-342 Black Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 0.235 in Width - 2 in Height - 0.023 in Min Wire Dia to 0.08 in Max Wire Dia - Single-Side Printable 754473-55123
The Brady PermaSleeve die-cut thermal transfer printer sleeve is made of polyolefin, comes packaged 1 each and is used with BMP61, BMP71, TLS2200. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-342 die-cut thermal transfer printer sleeve are: 0.235 in W x 2 in H. Supports thermal transfer printing. Compatible for wires from 0.023 in to 0.08 in Diameter. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

The Brady PermaSleeve die-cut thermal transfer printer sleeve is made of polyolefin, comes packaged 1 each and is used with BMP61, BMP71, TLS2200. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-342 die-cut thermal transfer printer sleeve are: 0.235 in W x 2 in H. Supports thermal transfer printing. Compatible for wires from 0.023 in to 0.08 in Diameter. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Label Materials
Product Number 754473-55123
Product Name Brady PermaSleeve B-342 Black Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 0.235 in Width - 2 in Height - 0.023 in Min Wire Dia to 0.08 in Max Wire Dia - Single-Side Printable
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Self-laminating label - 211-156 - WAGO
Specs
Materials of Construction Polyester
View Details
2 suppliers
Pre-printed Labels - 4453638 - RS Components, Ltd.
Specs
Features Permanent
Color Silver
Width 0.5906 inches (15 mm)
View Details
Extreme High Temperature Labels - XF-803 - Polyonics
Specs
Materials of Construction Metal Foil; Pressure Sensitive
Features Permanent; High Temperature
Color White
View Details