Brady Corporation Labels, Stickers, Decals - Preprinted 145970

Description
"B946 2.5"" DIA BLK,RED/WHT 50/PK"
Request a Quote Datasheet
Description
"B946 2.5"" DIA BLK,RED/WHT 50/PK"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Stickers, Decals - Preprinted - 2267-145970-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-145970-ND
Labels, Stickers, Decals - Preprinted 2267-145970-ND
"B946 2.5"" DIA BLK,RED/WHT 50/PK"

"B946 2.5"" DIA BLK,RED/WHT 50/PK"

Buy Now Datasheet
Brady B-946 Vinyl Safety Awareness Label - 2.5 in Width - 2.5 in Height - Printed Text = Contact With Sprinkler Will Cause Flooding - 145970 - 754473-54759 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-946 Vinyl Safety Awareness Label - 2.5 in Width - 2.5 in Height - Printed Text = Contact With Sprinkler Will Cause Flooding - 145970
754473-54759
Brady B-946 Vinyl Safety Awareness Label - 2.5 in Width - 2.5 in Height - Printed Text = Contact With Sprinkler Will Cause Flooding - 145970 754473-54759
The Brady safety awareness label is made of vinyl and comes packaged 50 per roll. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-946 safety awareness label are: 2.5 in W x 2.5 in H. These safety awareness labels frequently have text printed on them. Printed text is Contact With Sprinkler Will Cause Flooding.

The Brady safety awareness label is made of vinyl and comes packaged 50 per roll. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-946 safety awareness label are: 2.5 in W x 2.5 in H. These safety awareness labels frequently have text printed on them. Printed text is Contact With Sprinkler Will Cause Flooding.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-145970-ND 754473-54759
Product Name Labels, Stickers, Decals - Preprinted Brady B-946 Vinyl Safety Awareness Label - 2.5 in Width - 2.5 in Height - Printed Text = Contact With Sprinkler Will Cause Flooding - 145970
Features Adhesive Backed
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Symbols & Electrical Signs - 1768035-4 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
Materials of Construction Vinyl
Width 0.9800 inches (24.89 mm)
View Details
Prohibition Signs - 2847152 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polyvinyl Chloride
Features Adhesive Backed
View Details