Brady Corporation Signs, Nameplates, Posters 145756

Description
B869 7X10 CAUTION PERSONAL PROTE
Request a Quote Datasheet
Description
B869 7X10 CAUTION PERSONAL PROTE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-145756-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-145756-ND
Signs, Nameplates, Posters 2267-145756-ND
B869 7X10 CAUTION PERSONAL PROTE

B869 7X10 CAUTION PERSONAL PROTE

Buy Now Datasheet
Brady B-869 Polypropylene Rectangle White Safety Awareness Label - 10 in Width x 7 in Height - 145756 - 754473-54548 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-869 Polypropylene Rectangle White Safety Awareness Label - 10 in Width x 7 in Height - 145756
754473-54548
Brady B-869 Polypropylene Rectangle White Safety Awareness Label - 10 in Width x 7 in Height - 145756 754473-54548
R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady safety awareness label is manufactured using polypropylene which is the B-869 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This part is written in English with the following text: Personal protection equipment required beyond this point. Moderate injury could result. Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of items. In this instance, Brady has manufactured this item with the following resistant properties: abrasion-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady safety awareness label is manufactured using polypropylene which is the B-869 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This part is written in English with the following text: Personal protection equipment required beyond this point. Moderate injury could result. Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of items. In this instance, Brady has manufactured this item with the following resistant properties: abrasion-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-145756-ND 754473-54548
Product Name Signs, Nameplates, Posters Brady B-869 Polypropylene Rectangle White Safety Awareness Label - 10 in Width x 7 in Height - 145756
Materials of Construction Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

Exit Signs - 146381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 17.72 inches (450 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details