Brady Corporation Signs, Nameplates, Posters 145753

Description
B869 10X14 NOTICE WASH HANDS BEF
Request a Quote Datasheet
Description
B869 10X14 NOTICE WASH HANDS BEF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-145753-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-145753-ND
Signs, Nameplates, Posters 2267-145753-ND
B869 10X14 NOTICE WASH HANDS BEF

B869 10X14 NOTICE WASH HANDS BEF

Buy Now Datasheet
Brady B-869 Rectangle White Sanitation Sign - 14 in Width x 10 in Height - Language English / Spanish - 145753 - 754473-54545 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-869 Rectangle White Sanitation Sign - 14 in Width x 10 in Height - Language English / Spanish - 145753
754473-54545
Brady B-869 Rectangle White Sanitation Sign - 14 in Width x 10 in Height - Language English / Spanish - 145753 754473-54545
R.S. Hughes Company carries a large selection of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. The material utilized in the construction for this sanitation sign is identified as B-869. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This sanitation sign is printed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This part is designed for bilingual use. It is written in English / Spanish with the following text: Wash hands before returning to work, Lavarse las manos antes de regresar a trabajar.

R.S. Hughes Company carries a large selection of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. The material utilized in the construction for this sanitation sign is identified as B-869. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This sanitation sign is printed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This part is designed for bilingual use. It is written in English / Spanish with the following text: Wash hands before returning to work, Lavarse las manos antes de regresar a trabajar.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-145753-ND 754473-54545
Product Name Signs, Nameplates, Posters Brady B-869 Rectangle White Sanitation Sign - 14 in Width x 10 in Height - Language English / Spanish - 145753
Safety / Warning Type Personal Protection (e.g., Hard Hat Required)
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-875-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Safety Posters - 2820343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Height 0.4921 ft (1.5 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details