Brady Corporation Signs, Nameplates, Posters 145752

Description
B869 7X10 NOTICE WASH HANDS BEFO
Request a Quote Datasheet
Description
B869 7X10 NOTICE WASH HANDS BEFO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-145752-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-145752-ND
Signs, Nameplates, Posters 2267-145752-ND
B869 7X10 NOTICE WASH HANDS BEFO

B869 7X10 NOTICE WASH HANDS BEFO

Buy Now Datasheet
Brady B-869 Rectangle White Sanitation Sign - 10 in Width x 7 in Height - Language English / Spanish - 145752 - 754473-54544 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-869 Rectangle White Sanitation Sign - 10 in Width x 7 in Height - Language English / Spanish - 145752
754473-54544
Brady B-869 Rectangle White Sanitation Sign - 10 in Width x 7 in Height - Language English / Spanish - 145752 754473-54544
R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. The material utilized in the build for this sanitation sign is identified as B-869. Carefully examine the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This sanitation sign is designed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This SKU is designed for bilingual use. It is written in English / Spanish with the following text: Wash hands before returning to work, Lavarse las manos antes de regresar a trabajar.

R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. The material utilized in the build for this sanitation sign is identified as B-869. Carefully examine the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This sanitation sign is designed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This SKU is designed for bilingual use. It is written in English / Spanish with the following text: Wash hands before returning to work, Lavarse las manos antes de regresar a trabajar.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-145752-ND 754473-54544
Product Name Signs, Nameplates, Posters Brady B-869 Rectangle White Sanitation Sign - 10 in Width x 7 in Height - Language English / Spanish - 145752
Safety / Warning Type Personal Protection (e.g., Hard Hat Required)
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-706/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Mandatory Signs - 7631682 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Personal Protection (e.g., Hard Hat Required); Eye protection
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details