Brady Corporation Signs, Nameplates, Posters 145748

Description
B869 7X10 NOTICE WASH YOUR HANDS
Request a Quote Datasheet
Description
B869 7X10 NOTICE WASH YOUR HANDS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-145748-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-145748-ND
Signs, Nameplates, Posters 2267-145748-ND
B869 7X10 NOTICE WASH YOUR HANDS

B869 7X10 NOTICE WASH YOUR HANDS

Buy Now Datasheet
Brady B-869 Rectangle White Sanitation Sign - 10 in Width x 7 in Height - TEXT: Wash your hands. Avoid contamination. - 145748 - 754473-54540 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-869 Rectangle White Sanitation Sign - 10 in Width x 7 in Height - TEXT: Wash your hands. Avoid contamination. - 145748
754473-54540
Brady B-869 Rectangle White Sanitation Sign - 10 in Width x 7 in Height - TEXT: Wash your hands. Avoid contamination. - 145748 754473-54540
R.S. Hughes Company carries a large selection of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. The material utilized in the manufacturing for this sanitation sign is identified as B-869. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This sanitation sign is designed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This item is written in English with the following text: Wash your hands. Avoid contamination.

R.S. Hughes Company carries a large selection of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. The material utilized in the manufacturing for this sanitation sign is identified as B-869. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This sanitation sign is designed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This item is written in English with the following text: Wash your hands. Avoid contamination.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-145748-ND 754473-54540
Product Name Signs, Nameplates, Posters Brady B-869 Rectangle White Sanitation Sign - 10 in Width x 7 in Height - TEXT: Wash your hands. Avoid contamination. - 145748
Safety / Warning Type Personal Protection (e.g., Hard Hat Required)
Unlock Full Specs
to access all available technical data

Similar Products

Exit Signs - 146380 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 17.72 inches (450 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-872-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details