Brady Corporation Signs, Nameplates, Posters 145739

Description
B869 10X14 WARNING ELECTRICAL HA
Request a Quote Datasheet
Description
B869 10X14 WARNING ELECTRICAL HA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-145739-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-145739-ND
Signs, Nameplates, Posters 2267-145739-ND
B869 10X14 WARNING ELECTRICAL HA

B869 10X14 WARNING ELECTRICAL HA

Buy Now Datasheet
Brady B-869 Encapsulated Plastic Rectangle White Electrical Safety Sign - 14 in Width x 10 in Height - 145739 - 754473-54531 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-869 Encapsulated Plastic Rectangle White Electrical Safety Sign - 14 in Width x 10 in Height - 145739
754473-54531
Brady B-869 Encapsulated Plastic Rectangle White Electrical Safety Sign - 14 in Width x 10 in Height - 145739 754473-54531
R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady electrical safety sign is manufactured using encapsulated plastic which is the B-869 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This electrical safety sign is manufactured with a white background and text and/or image color(s) of black / orange. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This product is written in English with the following text: Electrical Hazard. Authorized Personnel Only. Serious shock or death could result.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady electrical safety sign is manufactured using encapsulated plastic which is the B-869 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This electrical safety sign is manufactured with a white background and text and/or image color(s) of black / orange. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This product is written in English with the following text: Electrical Hazard. Authorized Personnel Only. Serious shock or death could result.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-145739-ND 754473-54531
Product Name Signs, Nameplates, Posters Brady B-869 Encapsulated Plastic Rectangle White Electrical Safety Sign - 14 in Width x 10 in Height - 145739
Safety / Warning Type Electrical / High Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Labels - 218616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Paper
Features Adhesive Backed
Height 0.0164 ft (0.0500 dm)
View Details