Brady Corporation Signs, Nameplates, Posters 145738

Description
B869 7X10 WARNING ELECTRICAL HAZ
Request a Quote Datasheet
Description
B869 7X10 WARNING ELECTRICAL HAZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-145738-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-145738-ND
Signs, Nameplates, Posters 2267-145738-ND
B869 7X10 WARNING ELECTRICAL HAZ

B869 7X10 WARNING ELECTRICAL HAZ

Buy Now Datasheet
Brady B-869 Encapsulated Plastic Rectangle White Electrical Safety Sign - 10 in Width x 7 in Height - 145738 - 754473-54530 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-869 Encapsulated Plastic Rectangle White Electrical Safety Sign - 10 in Width x 7 in Height - 145738
754473-54530
Brady B-869 Encapsulated Plastic Rectangle White Electrical Safety Sign - 10 in Width x 7 in Height - 145738 754473-54530
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady electrical safety sign is constructed using encapsulated plastic which is the B-869 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This electrical safety sign is designed with a white background and text and/or image color(s) of black / orange. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This SKU is written in English with the following text: Electrical Hazard. Authorized Personnel Only. Serious shock or death could result.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady electrical safety sign is constructed using encapsulated plastic which is the B-869 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This electrical safety sign is designed with a white background and text and/or image color(s) of black / orange. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This SKU is written in English with the following text: Electrical Hazard. Authorized Personnel Only. Serious shock or death could result.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-145738-ND 754473-54530
Product Name Signs, Nameplates, Posters Brady B-869 Encapsulated Plastic Rectangle White Electrical Safety Sign - 10 in Width x 7 in Height - 145738
Safety / Warning Type Electrical / High Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Labels - 2141129 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Warning sign
Features Adhesive Backed
Width 0.9843 inches (25 mm)
View Details