Brady Corporation Signs, Nameplates, Posters 145737

Description
B869 10X14 CAUTION AREA IN FRONT
Request a Quote Datasheet
Description
B869 10X14 CAUTION AREA IN FRONT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-145737-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-145737-ND
Signs, Nameplates, Posters 2267-145737-ND
B869 10X14 CAUTION AREA IN FRONT

B869 10X14 CAUTION AREA IN FRONT

Buy Now Datasheet
Brady B-869 Polypropylene Rectangle White Safety Awareness Label - 14 in Width x 10 in Height - 145737 - 754473-54529 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-869 Polypropylene Rectangle White Safety Awareness Label - 14 in Width x 10 in Height - 145737
754473-54529
Brady B-869 Polypropylene Rectangle White Safety Awareness Label - 14 in Width x 10 in Height - 145737 754473-54529
R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady safety awareness label is constructed using polypropylene which is the B-869 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This product is written in English with the following text: Area in front of this electrical panel must be kept clear for 36 in OSHA-NEC regulations. Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of products. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant.

R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady safety awareness label is constructed using polypropylene which is the B-869 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This product is written in English with the following text: Area in front of this electrical panel must be kept clear for 36 in OSHA-NEC regulations. Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of products. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-145737-ND 754473-54529
Product Name Signs, Nameplates, Posters Brady B-869 Polypropylene Rectangle White Safety Awareness Label - 14 in Width x 10 in Height - 145737
Materials of Construction Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 8134423 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electricity danger
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details