Brady Corporation Signs, Nameplates, Posters 145734

Description
B869 7X10 DANGER HIGH VOLTAGE
Request a Quote Datasheet
Description
B869 7X10 DANGER HIGH VOLTAGE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-145734-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-145734-ND
Signs, Nameplates, Posters 2267-145734-ND
B869 7X10 DANGER HIGH VOLTAGE

B869 7X10 DANGER HIGH VOLTAGE

Buy Now Datasheet
Brady B-869 Encapsulated Plastic Rectangle White Electrical Safety Sign - 10 in Width x 7 in Height - TEXT: High Voltage. Will Result in Shock or Death - 145734 - 754473-54526 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-869 Encapsulated Plastic Rectangle White Electrical Safety Sign - 10 in Width x 7 in Height - TEXT: High Voltage. Will Result in Shock or Death - 145734
754473-54526
Brady B-869 Encapsulated Plastic Rectangle White Electrical Safety Sign - 10 in Width x 7 in Height - TEXT: High Voltage. Will Result in Shock or Death - 145734 754473-54526
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady electrical safety sign is produced using encapsulated plastic which is the B-869 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This electrical safety sign is manufactured with a white background and text and/or image color(s) of black / red / yellow. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This sign is written in English with the following text: High Voltage. Will Result in Shock or Death.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady electrical safety sign is produced using encapsulated plastic which is the B-869 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This electrical safety sign is manufactured with a white background and text and/or image color(s) of black / red / yellow. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This sign is written in English with the following text: High Voltage. Will Result in Shock or Death.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-145734-ND 754473-54526
Product Name Signs, Nameplates, Posters Brady B-869 Encapsulated Plastic Rectangle White Electrical Safety Sign - 10 in Width x 7 in Height - TEXT: High Voltage. Will Result in Shock or Death - 145734
Safety / Warning Type Electrical / High Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Posters - 2820343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Height 0.4921 ft (1.5 dm)
View Details