Brady Corporation Brady B-555 Aluminum Rectangle Orange Fire Safety Sign - 10 in Width x 14 in Height - Language Spanish - TEXT: RIESGO DE INCENDIO 145721

Description
R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady fire safety sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This fire safety sign is manufactured with an orange background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This sign is written in Spanish with the following text: RIESGO DE INCENDIO.
Description
R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady fire safety sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This fire safety sign is manufactured with an orange background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This sign is written in Spanish with the following text: RIESGO DE INCENDIO.

Suppliers

Company
Product
Description
Supplier Links
Brady B-555 Aluminum Rectangle Orange Fire Safety Sign - 10 in Width x 14 in Height - Language Spanish - TEXT: RIESGO DE INCENDIO - 754473-54513 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle Orange Fire Safety Sign - 10 in Width x 14 in Height - Language Spanish - TEXT: RIESGO DE INCENDIO
754473-54513
Brady B-555 Aluminum Rectangle Orange Fire Safety Sign - 10 in Width x 14 in Height - Language Spanish - TEXT: RIESGO DE INCENDIO 754473-54513
R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady fire safety sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This fire safety sign is manufactured with an orange background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This sign is written in Spanish with the following text: RIESGO DE INCENDIO.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady fire safety sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This fire safety sign is manufactured with an orange background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This sign is written in Spanish with the following text: RIESGO DE INCENDIO.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs
Product Number 754473-54513
Product Name Brady B-555 Aluminum Rectangle Orange Fire Safety Sign - 10 in Width x 14 in Height - Language Spanish - TEXT: RIESGO DE INCENDIO
Safety / Warning Type Fire / High Heat
Unlock Full Specs
to access all available technical data

Similar Products

Safety Posters - 7632121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Pp
Width 16.54 inches (420 mm)
Height 1.97 ft (6 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-873-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details