Brady Corporation Brady B-401 Plastic Rectangle Orange Fire Safety Sign - 10 in Width x 14 in Height - Language French - TEXT: RISQUE D'INCENDIE 145674

Description
R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady fire safety sign is produced using plastic which is the B-401 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This fire safety sign is printed with an orange background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This part is written in French with the following text: RISQUE D'INCENDIE.
Description
R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady fire safety sign is produced using plastic which is the B-401 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This fire safety sign is printed with an orange background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This part is written in French with the following text: RISQUE D'INCENDIE.

Suppliers

Company
Product
Description
Supplier Links
Brady B-401 Plastic Rectangle Orange Fire Safety Sign - 10 in Width x 14 in Height - Language French - TEXT: RISQUE D'INCENDIE - 754473-54474 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Plastic Rectangle Orange Fire Safety Sign - 10 in Width x 14 in Height - Language French - TEXT: RISQUE D'INCENDIE
754473-54474
Brady B-401 Plastic Rectangle Orange Fire Safety Sign - 10 in Width x 14 in Height - Language French - TEXT: RISQUE D'INCENDIE 754473-54474
R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady fire safety sign is produced using plastic which is the B-401 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This fire safety sign is printed with an orange background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This part is written in French with the following text: RISQUE D'INCENDIE.

R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady fire safety sign is produced using plastic which is the B-401 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This fire safety sign is printed with an orange background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This part is written in French with the following text: RISQUE D'INCENDIE.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs
Product Number 754473-54474
Product Name Brady B-401 Plastic Rectangle Orange Fire Safety Sign - 10 in Width x 14 in Height - Language French - TEXT: RISQUE D'INCENDIE
Safety / Warning Type Fire / High Heat
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 7631869 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Sound horn
Materials of Construction Pp rigid plastic
Width 11.81 inches (300 mm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-707/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details