Brady Corporation Brady B-120 Fiberglass Reinforced Polyester Rectangle Orange Fire Safety Sign - 9 in Width x 12 in Height - Language French - TEXT: RISQUE D'INCENDIE 145672

Description
R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady fire safety sign is produced using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 9 in width and a 12 in height. Color is often an important factor for proper awareness and conveyance. This fire safety sign is designed with an orange background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This sign is written in French with the following text: RISQUE D'INCENDIE.
Description
R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady fire safety sign is produced using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 9 in width and a 12 in height. Color is often an important factor for proper awareness and conveyance. This fire safety sign is designed with an orange background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This sign is written in French with the following text: RISQUE D'INCENDIE.

Suppliers

Company
Product
Description
Supplier Links
Brady B-120 Fiberglass Reinforced Polyester Rectangle Orange Fire Safety Sign - 9 in Width x 12 in Height - Language French - TEXT: RISQUE D'INCENDIE - 754473-54472 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Reinforced Polyester Rectangle Orange Fire Safety Sign - 9 in Width x 12 in Height - Language French - TEXT: RISQUE D'INCENDIE
754473-54472
Brady B-120 Fiberglass Reinforced Polyester Rectangle Orange Fire Safety Sign - 9 in Width x 12 in Height - Language French - TEXT: RISQUE D'INCENDIE 754473-54472
R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady fire safety sign is produced using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 9 in width and a 12 in height. Color is often an important factor for proper awareness and conveyance. This fire safety sign is designed with an orange background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This sign is written in French with the following text: RISQUE D'INCENDIE.

R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady fire safety sign is produced using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 9 in width and a 12 in height. Color is often an important factor for proper awareness and conveyance. This fire safety sign is designed with an orange background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This sign is written in French with the following text: RISQUE D'INCENDIE.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs
Product Number 754473-54472
Product Name Brady B-120 Fiberglass Reinforced Polyester Rectangle Orange Fire Safety Sign - 9 in Width x 12 in Height - Language French - TEXT: RISQUE D'INCENDIE
Safety / Warning Type Fire / High Heat
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 2658708 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Attention
Materials of Construction Polyvinyl Chloride
Features Bilingual / Multilingual
View Details
Labels, Stickers, Decals - Blank - 2946-210-877-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details