Brady Corporation Brady B-302 Polyester Rectangle Black Fire Safety Sign - 10 in Width x 14 in Height - Language French - TEXT: DECHARGE D'EXPLOSION 145652

Description
R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady fire safety sign is made from polyester which is the B-302 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This fire safety sign is printed with a black background and text and/or image color(s) of orange. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This sign is written in French with the following text: DECHARGE D'EXPLOSION.
Description
R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady fire safety sign is made from polyester which is the B-302 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This fire safety sign is printed with a black background and text and/or image color(s) of orange. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This sign is written in French with the following text: DECHARGE D'EXPLOSION.

Suppliers

Company
Product
Description
Supplier Links
Brady B-302 Polyester Rectangle Black Fire Safety Sign - 10 in Width x 14 in Height - Language French - TEXT: DECHARGE D'EXPLOSION - 754473-54452 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle Black Fire Safety Sign - 10 in Width x 14 in Height - Language French - TEXT: DECHARGE D'EXPLOSION
754473-54452
Brady B-302 Polyester Rectangle Black Fire Safety Sign - 10 in Width x 14 in Height - Language French - TEXT: DECHARGE D'EXPLOSION 754473-54452
R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady fire safety sign is made from polyester which is the B-302 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This fire safety sign is printed with a black background and text and/or image color(s) of orange. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This sign is written in French with the following text: DECHARGE D'EXPLOSION.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady fire safety sign is made from polyester which is the B-302 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This fire safety sign is printed with a black background and text and/or image color(s) of orange. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This sign is written in French with the following text: DECHARGE D'EXPLOSION.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs
Product Number 754473-54452
Product Name Brady B-302 Polyester Rectangle Black Fire Safety Sign - 10 in Width x 14 in Height - Language French - TEXT: DECHARGE D'EXPLOSION
Safety / Warning Type Fire / High Heat
Unlock Full Specs
to access all available technical data

Similar Products

Safety Labels - 218619 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Paper
Features Adhesive Backed
Height 0.0525 ft (0.1600 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-880/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details