Brady Corporation Brady B-401 Plastic Rectangle Black Fire Safety Sign - 10 in Width x 14 in Height - Language French - TEXT: DECHARGE D'EXPLOSION 145649

Description
R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady fire safety sign is manufactured using plastic which is the B-401 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This fire safety sign is designed with a black background and text and/or image color(s) of orange. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This SKU is written in French with the following text: DECHARGE D'EXPLOSION.
Description
R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady fire safety sign is manufactured using plastic which is the B-401 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This fire safety sign is designed with a black background and text and/or image color(s) of orange. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This SKU is written in French with the following text: DECHARGE D'EXPLOSION.

Suppliers

Company
Product
Description
Supplier Links
Brady B-401 Plastic Rectangle Black Fire Safety Sign - 10 in Width x 14 in Height - Language French - TEXT: DECHARGE D'EXPLOSION - 754473-54449 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Plastic Rectangle Black Fire Safety Sign - 10 in Width x 14 in Height - Language French - TEXT: DECHARGE D'EXPLOSION
754473-54449
Brady B-401 Plastic Rectangle Black Fire Safety Sign - 10 in Width x 14 in Height - Language French - TEXT: DECHARGE D'EXPLOSION 754473-54449
R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady fire safety sign is manufactured using plastic which is the B-401 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This fire safety sign is designed with a black background and text and/or image color(s) of orange. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This SKU is written in French with the following text: DECHARGE D'EXPLOSION.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady fire safety sign is manufactured using plastic which is the B-401 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This fire safety sign is designed with a black background and text and/or image color(s) of orange. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This SKU is written in French with the following text: DECHARGE D'EXPLOSION.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs
Product Number 754473-54449
Product Name Brady B-401 Plastic Rectangle Black Fire Safety Sign - 10 in Width x 14 in Height - Language French - TEXT: DECHARGE D'EXPLOSION
Safety / Warning Type Fire / High Heat
Unlock Full Specs
to access all available technical data

Similar Products

Exit Signs - 7631929 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire extinguisher
Materials of Construction Pet
Width 17.72 inches (450 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details