Brady Corporation Brady B-555 Aluminum Rectangle Black Fire Safety Sign - 9 in Width x 12 in Height - Language French - TEXT: DECHARGE D'EXPLOSION 145646

Description
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady fire safety sign is made from aluminum which is the B-555 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 9 in width and a 12 in height. Color is often an important factor for proper awareness and communication. This fire safety sign is manufactured with a black background and text and/or image color(s) of orange. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This SKU is written in French with the following text: DECHARGE D'EXPLOSION.
Description
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady fire safety sign is made from aluminum which is the B-555 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 9 in width and a 12 in height. Color is often an important factor for proper awareness and communication. This fire safety sign is manufactured with a black background and text and/or image color(s) of orange. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This SKU is written in French with the following text: DECHARGE D'EXPLOSION.

Suppliers

Company
Product
Description
Supplier Links
Brady B-555 Aluminum Rectangle Black Fire Safety Sign - 9 in Width x 12 in Height - Language French - TEXT: DECHARGE D'EXPLOSION - 754473-54446 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle Black Fire Safety Sign - 9 in Width x 12 in Height - Language French - TEXT: DECHARGE D'EXPLOSION
754473-54446
Brady B-555 Aluminum Rectangle Black Fire Safety Sign - 9 in Width x 12 in Height - Language French - TEXT: DECHARGE D'EXPLOSION 754473-54446
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady fire safety sign is made from aluminum which is the B-555 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 9 in width and a 12 in height. Color is often an important factor for proper awareness and communication. This fire safety sign is manufactured with a black background and text and/or image color(s) of orange. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This SKU is written in French with the following text: DECHARGE D'EXPLOSION.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady fire safety sign is made from aluminum which is the B-555 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 9 in width and a 12 in height. Color is often an important factor for proper awareness and communication. This fire safety sign is manufactured with a black background and text and/or image color(s) of orange. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This SKU is written in French with the following text: DECHARGE D'EXPLOSION.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs
Product Number 754473-54446
Product Name Brady B-555 Aluminum Rectangle Black Fire Safety Sign - 9 in Width x 12 in Height - Language French - TEXT: DECHARGE D'EXPLOSION
Safety / Warning Type Fire / High Heat
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 4113986 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Chemical; Toxic
Materials of Construction Pvc
Features Adhesive Backed
View Details