Brady Corporation Signs, Nameplates, Posters 145636

Description
"B401,10""H X14""W,BLK/ORN, RISK FI"
Request a Quote Datasheet
Description
"B401,10""H X14""W,BLK/ORN, RISK FI"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-145636-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-145636-ND
Signs, Nameplates, Posters 2267-145636-ND
"B401,10""H X14""W,BLK/ORN, RISK FI"

"B401,10""H X14""W,BLK/ORN, RISK FI"

Buy Now Datasheet
Brady B-401 Plastic Rectangle Orange Fire Safety Sign - 10 in Width x 14 in Height - TEXT: RISK OF FIRE / BURN - 754473-54436 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Plastic Rectangle Orange Fire Safety Sign - 10 in Width x 14 in Height - TEXT: RISK OF FIRE / BURN
754473-54436
Brady B-401 Plastic Rectangle Orange Fire Safety Sign - 10 in Width x 14 in Height - TEXT: RISK OF FIRE / BURN 754473-54436
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady fire safety sign is produced using plastic which is the B-401 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This fire safety sign is manufactured with an orange background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This SKU is written in English with the following text: RISK OF FIRE / BURN.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady fire safety sign is produced using plastic which is the B-401 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This fire safety sign is manufactured with an orange background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This SKU is written in English with the following text: RISK OF FIRE / BURN.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-145636-ND 754473-54436
Product Name Signs, Nameplates, Posters Brady B-401 Plastic Rectangle Orange Fire Safety Sign - 10 in Width x 14 in Height - TEXT: RISK OF FIRE / BURN
Materials of Construction Polyester Plastic / Film; Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Fire Safety Signs - 146408 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polypropylene
Features Adhesive Backed
Width 11.69 inches (297 mm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-836-ND - DigiKey
Specs
Materials of Construction Plastic / Film
View Details