B302,BLK/ORN,10X14,R
R.S. Hughes Company carries a large selection of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady fire safety sign is made from polyester which is the B-302 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This fire safety sign is designed with an orange background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This part is written in English with the following text: RISK OF FIRE / BURN.
| DigiKey | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Safety Labels and Signs | Safety Labels and Signs |
| Product Number | 2267-145635-ND | 754473-54435 |
| Product Name | Signs, Nameplates, Posters | Brady B-302 Polyester Rectangle Orange Fire Safety Sign - 10 in Width x 14 in Height - TEXT: RISK OF FIRE / BURN |
| Materials of Construction | Polyester | Polyester |