Brady Corporation Brady B-302 Polyester Rectangle Black Fire Safety Sign - 10 in Width x 14 in Height - TEXT: EXPLOSION RELIEF VENT 145630

Description
R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady fire safety sign is made from polyester which is the B-302 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This fire safety sign is designed with a black background and text and/or image color(s) of orange. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This part is written in English with the following text: EXPLOSION RELIEF VENT.
Description
R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady fire safety sign is made from polyester which is the B-302 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This fire safety sign is designed with a black background and text and/or image color(s) of orange. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This part is written in English with the following text: EXPLOSION RELIEF VENT.

Suppliers

Company
Product
Description
Supplier Links
Brady B-302 Polyester Rectangle Black Fire Safety Sign - 10 in Width x 14 in Height - TEXT: EXPLOSION RELIEF VENT - 754473-54430 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle Black Fire Safety Sign - 10 in Width x 14 in Height - TEXT: EXPLOSION RELIEF VENT
754473-54430
Brady B-302 Polyester Rectangle Black Fire Safety Sign - 10 in Width x 14 in Height - TEXT: EXPLOSION RELIEF VENT 754473-54430
R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady fire safety sign is made from polyester which is the B-302 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This fire safety sign is designed with a black background and text and/or image color(s) of orange. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This part is written in English with the following text: EXPLOSION RELIEF VENT.

R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady fire safety sign is made from polyester which is the B-302 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This fire safety sign is designed with a black background and text and/or image color(s) of orange. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This part is written in English with the following text: EXPLOSION RELIEF VENT.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs
Product Number 754473-54430
Product Name Brady B-302 Polyester Rectangle Black Fire Safety Sign - 10 in Width x 14 in Height - TEXT: EXPLOSION RELIEF VENT
Safety / Warning Type Fire / High Heat
Unlock Full Specs
to access all available technical data

Similar Products

Safety Labels - 1812250 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Gloss polymeric vinyl
Width 3.94 inches (100 mm)
Height 0.3281 ft (1 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details