Brady Corporation Brady B-401 Plastic Rectangle Black Fire Safety Sign - 10 in Width x 14 in Height - TEXT: EXPLOSION RELIEF VENT 145627

Description
R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady fire safety sign is made from plastic which is the B-401 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This fire safety sign is manufactured with a black background and text and/or image color(s) of orange. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This SKU is written in English with the following text: EXPLOSION RELIEF VENT.
Description
R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady fire safety sign is made from plastic which is the B-401 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This fire safety sign is manufactured with a black background and text and/or image color(s) of orange. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This SKU is written in English with the following text: EXPLOSION RELIEF VENT.

Suppliers

Company
Product
Description
Supplier Links
Brady B-401 Plastic Rectangle Black Fire Safety Sign - 10 in Width x 14 in Height - TEXT: EXPLOSION RELIEF VENT - 754473-54427 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Plastic Rectangle Black Fire Safety Sign - 10 in Width x 14 in Height - TEXT: EXPLOSION RELIEF VENT
754473-54427
Brady B-401 Plastic Rectangle Black Fire Safety Sign - 10 in Width x 14 in Height - TEXT: EXPLOSION RELIEF VENT 754473-54427
R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady fire safety sign is made from plastic which is the B-401 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This fire safety sign is manufactured with a black background and text and/or image color(s) of orange. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This SKU is written in English with the following text: EXPLOSION RELIEF VENT.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady fire safety sign is made from plastic which is the B-401 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This fire safety sign is manufactured with a black background and text and/or image color(s) of orange. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This SKU is written in English with the following text: EXPLOSION RELIEF VENT.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs
Product Number 754473-54427
Product Name Brady B-401 Plastic Rectangle Black Fire Safety Sign - 10 in Width x 14 in Height - TEXT: EXPLOSION RELIEF VENT
Safety / Warning Type Fire / High Heat
Unlock Full Specs
to access all available technical data

Similar Products

Prohibition Signs - 146450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Height 0.9744 ft (2.97 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details