Brady Corporation Brady B-120 Fiberglass Reinforced Polyester Rectangle Black Fire Safety Sign - 9 in Width x 12 in Height - TEXT: EXPLOSION RELIEF VENT 145625

Description
R.S. Hughes Company carries a large selection of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady fire safety sign is manufactured using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 9 in width and a 12 in height. Color is often an important factor for proper awareness and conveyance. This fire safety sign is designed with a black background and text and/or image color(s) of orange. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This part is written in English with the following text: EXPLOSION RELIEF VENT.
Description
R.S. Hughes Company carries a large selection of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady fire safety sign is manufactured using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 9 in width and a 12 in height. Color is often an important factor for proper awareness and conveyance. This fire safety sign is designed with a black background and text and/or image color(s) of orange. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This part is written in English with the following text: EXPLOSION RELIEF VENT.

Suppliers

Company
Product
Description
Supplier Links
Brady B-120 Fiberglass Reinforced Polyester Rectangle Black Fire Safety Sign - 9 in Width x 12 in Height - TEXT: EXPLOSION RELIEF VENT - 754473-54425 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Reinforced Polyester Rectangle Black Fire Safety Sign - 9 in Width x 12 in Height - TEXT: EXPLOSION RELIEF VENT
754473-54425
Brady B-120 Fiberglass Reinforced Polyester Rectangle Black Fire Safety Sign - 9 in Width x 12 in Height - TEXT: EXPLOSION RELIEF VENT 754473-54425
R.S. Hughes Company carries a large selection of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady fire safety sign is manufactured using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 9 in width and a 12 in height. Color is often an important factor for proper awareness and conveyance. This fire safety sign is designed with a black background and text and/or image color(s) of orange. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This part is written in English with the following text: EXPLOSION RELIEF VENT.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady fire safety sign is manufactured using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 9 in width and a 12 in height. Color is often an important factor for proper awareness and conveyance. This fire safety sign is designed with a black background and text and/or image color(s) of orange. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This part is written in English with the following text: EXPLOSION RELIEF VENT.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs
Product Number 754473-54425
Product Name Brady B-120 Fiberglass Reinforced Polyester Rectangle Black Fire Safety Sign - 9 in Width x 12 in Height - TEXT: EXPLOSION RELIEF VENT
Safety / Warning Type Fire / High Heat
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 8134435 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type General danger
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details