Brady Corporation Brady Bradyglo Aluminum Rectangle Green Exit Sign - 15.75 in Width x 9 in Height - Glow in the Dark - TEXT: EXIT - 145535 145535

Description
R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 15.75 in width and a 9 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This SKU is written in English with the following text: EXIT.
Description
R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 15.75 in width and a 9 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This SKU is written in English with the following text: EXIT.

Suppliers

Company
Product
Description
Supplier Links
Brady Bradyglo Aluminum Rectangle Green Exit Sign - 15.75 in Width x 9 in Height - Glow in the Dark - TEXT: EXIT - 145535 - 754473-54352 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Bradyglo Aluminum Rectangle Green Exit Sign - 15.75 in Width x 9 in Height - Glow in the Dark - TEXT: EXIT - 145535
754473-54352
Brady Bradyglo Aluminum Rectangle Green Exit Sign - 15.75 in Width x 9 in Height - Glow in the Dark - TEXT: EXIT - 145535 754473-54352
R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 15.75 in width and a 9 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This SKU is written in English with the following text: EXIT.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 15.75 in width and a 9 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This SKU is written in English with the following text: EXIT.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs
Product Number 754473-54352
Product Name Brady Bradyglo Aluminum Rectangle Green Exit Sign - 15.75 in Width x 9 in Height - Glow in the Dark - TEXT: EXIT - 145535
Safety / Warning Type Emergency Exit
Unlock Full Specs
to access all available technical data

Similar Products

Fire Safety Signs - 7631888 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire action
Materials of Construction Pp
Width 8.27 inches (210 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details