Brady Corporation Signs, Nameplates, Posters 145533

Description
BRADYGLO EXIT UL SIGN 75' DBL BR
Request a Quote Datasheet
Description
BRADYGLO EXIT UL SIGN 75' DBL BR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-145533-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-145533-ND
Signs, Nameplates, Posters 2267-145533-ND
BRADYGLO EXIT UL SIGN 75' DBL BR

BRADYGLO EXIT UL SIGN 75' DBL BR

Buy Now Datasheet
Brady Bradyglo Aluminum Rectangle Red Exit Sign - 15.75 in Width x 9 in Height - Glow in the Dark - TEXT: EXIT - 145533 - 754473-54350 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Bradyglo Aluminum Rectangle Red Exit Sign - 15.75 in Width x 9 in Height - Glow in the Dark - TEXT: EXIT - 145533
754473-54350
Brady Bradyglo Aluminum Rectangle Red Exit Sign - 15.75 in Width x 9 in Height - Glow in the Dark - TEXT: EXIT - 145533 754473-54350
R.S. Hughes Company carries a wide array of signs from emergency safety signs to motivational signs. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 15.75 in width and a 9 in height. Color is often an important factor for proper awareness and conveyance. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This SKU is written in English with the following text: EXIT. Within this category of products there is a large number of accessories and certain products are designed to work with and support other parts. This item supports the following : Bracket.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to motivational signs. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 15.75 in width and a 9 in height. Color is often an important factor for proper awareness and conveyance. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This SKU is written in English with the following text: EXIT. Within this category of products there is a large number of accessories and certain products are designed to work with and support other parts. This item supports the following : Bracket.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-145533-ND 754473-54350
Product Name Signs, Nameplates, Posters Brady Bradyglo Aluminum Rectangle Red Exit Sign - 15.75 in Width x 9 in Height - Glow in the Dark - TEXT: EXIT - 145533
Materials of Construction Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Safety Labels - 218615 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Paper
Features Adhesive Backed
Height 0.1640 ft (0.5000 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details